Introducing the 74LVC1G08GF/S500132 Logic Gate from NXP
The 74LVC1G08GF/S500132 is a high-performance, single 2-input AND gate integrated circuit from NXP Semiconductors, designed to operate with a power supply range of 1.65 to 5.5 V. This versatile component is part of the 74LVC family, which is renowned for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
Key Features
- Logic Type: 2-input AND gate
- Supply Voltage Range: 1.65V to 5.5V
- Output Drive Capability: Capable of driving up to 50mA at the output, providing excellent drive capabilities.
- High Noise Immunity: Ensures stable operation even in noisy environments.
- Low Power Dissipation: Characterized by a very low static power consumption, minimizing the overall power usage of the system.
- High-Speed Operation: Fast propagation delays make this IC suitable for high-speed applications.
- Temperature Range: Operational over a wide temperature range, making it suitable for industrial applications.
Applications
The 74LVC1G08GF/S500132 can be used in a wide range of applications, from simple logic operations to more complex processing tasks. It is particularly well-suited for use in:
- Portable devices
- Computing
- Telecommunications
- Servers
- Consumer electronics
Package and Quality
The device comes in a small, leadless 6-terminal XSON6 package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and reliability. Furthermore, the 74LVC1G08GF/S500132 is supported by NXP's rigorous quality control processes, ensuring high reliability and performance consistency.
Whether you're designing a compact gadget or working on sophisticated digital systems, the 74LVC1G08GF/S500132 offers the perfect blend of power efficiency, speed, and dependability. With its broad supply voltage range and robust design, this AND gate from NXP is a smart choice for your next project.