EN
  • EN
  • DE

74LVC16244ADGG

Part No 74LVC16244ADGG
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 092889-74LVC16244ADGG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC16244ADGG CAD Model

Description

Product Overview: 74LVC16244ADGG by NXP Semiconductors

The 74LVC16244ADGG is a high-performance, low-voltage 16-bit buffer/line driver with 5V tolerant inputs/outputs, manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology. Designed to ensure optimal performance in a wide range of applications, the 74LVC16244ADGG is an ideal choice for those seeking a reliable and efficient solution for their digital logic needs.

Key Features

  • Logic Type: 16-bit buffer/line driver with 3-state outputs.
  • Supply Voltage: Operates with a nominal 3.3V supply, but it is also 5V tolerant, allowing for interface compatibility with legacy 5V systems.
  • High-Speed Operation: Capable of handling speeds up to the MHz range, it is suitable for high-speed signal transmission.
  • Low Power Consumption: The LVC technology ensures low power dissipation, making it suitable for power-sensitive applications.
  • Input/Output Interface: 5V tolerant inputs/outputs enable the device to be used in mixed-voltage environments, providing greater design flexibility.
  • Package: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, designated by the "DGG" suffix, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The versatile nature of the 74LVC16244ADGG allows it to be used in a broad array of electronic systems. It is particularly well-suited for applications that require high-speed data transfer and interfacing, such as:

  • Communication infrastructure
  • Computers and computer peripherals
  • Data storage devices
  • Signal conversion and processing

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The 74LVC16244ADGG is no exception, as it is manufactured to the highest standards to ensure stable performance and longevity in the field. Whether used in commercial, industrial, or even harsh environments, this buffer/line driver is designed to meet the rigorous demands of modern electronic devices.

For detailed technical specifications, application notes, and support documentation, please refer to the official NXP Semiconductors product datasheet for the 74LVC16244ADGG.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8639 $55.9170
70+ $1.5294 $107.0580
105+ $1.4816 $155.5680
140+ $1.4338 $200.7320
185+ $1.3860 $256.4100
245+ $1.2426 $304.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,955 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess