EN
  • EN
  • DE

74HCT245D,652

Part No 74HCT245D,652
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74HCT
Package Bulk
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number 74HCT245
Other Names 2156-74HCT245D,652,NEXNEX74HCT245D,652,954-74HCT245D652,568-74HCT245D,652
Standard Package 1,520
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260216-74HCT245D,652
Ultra Librarian 3D Model Ultra Librarian 74HCT245D,652 CAD Model

Description

Product Overview: 74HCT245D,652 - NXP Semiconductors

The 74HCT245D,652 is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors. It is designed to provide bidirectional transceiver functionality, making it an essential component for facilitating communication between data buses in digital systems. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL levels while offering the low power consumption of CMOS technology.

Key Features

  • Logic Type: Octal bidirectional transceiver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels
  • Logic Family: HCT
  • Pin Count: 20 pins, housed in a slim SOIC package for space-saving considerations
  • Output Capability: Bus hold on data inputs eliminates the need for external pull-up resistors
  • Propagation Delay: Fast propagation delay ensures high-speed data transfer
  • ESD Protection: It includes protection against electrostatic discharge, enhancing the durability of the device

Applications

The 74HCT245D,652 is versatile and can be used in a wide range of applications. It is particularly useful in systems where data needs to be transferred between two buses, which may operate at different times. Common applications include:

  • Bus interface in microprocessor/microcontroller systems
  • Data communication lines where bidirectional data flow is required
  • Memory switching, where the device can act as an interface between two parts of a memory system

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HCT245D,652 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a long operational life for applications that demand consistent functionality.

Environmental and Compliance Information

The 74HCT245D,652 is RoHS compliant and free from harmful substances, making it an environmentally friendly choice for electronic designs. It also adheres to the latest industry standards for environmental care and safety.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3346 $58.5550
425+ $0.2747 $116.7475
655+ $0.2660 $174.2300
900+ $0.2575 $231.7500
1,165+ $0.2489 $289.9685
1,555+ $0.2231 $346.9205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess