EN
  • EN
  • DE

74HCT240PW,118

Part No 74HCT240PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20TSSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74HCT
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HCT240
Standard Package 2,205 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1061991-74HCT240PW,118
Ultra Librarian 3D Model Ultra Librarian 74HCT240PW,118 CAD Model

Description

Product Overview: 74HCT240PW,118

The 74HCT240PW,118 is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the electronic components industry. This particular IC is part of the 74HCT family, which is known for its high-speed CMOS technology. The device is designed to provide optimal performance in a wide range of digital applications.

Key Features

  • Type: Octal buffer/line driver with 3-state outputs
  • Logic Family: HCT
  • Logic Type: CMOS
  • Output Type: 3-State
  • Number of Channels: 8
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package: TSSOP-20
  • Mounting Type: Surface Mount

Applications

The 74HCT240PW,118 is versatile and can be used in various applications that require high-speed and reliable data transfer. Its primary applications include:

  • Buffering and driving bus lines
  • Memory address drivers
  • Clock drivers
  • Data transmission systems

Performance and Quality

NXP's 74HCT240PW,118 offers superior performance with its high noise immunity and low power consumption. The device is fabricated with silicon gate CMOS technology which ensures a reliable operation over a wide range of voltages. It is also characterized for operation from -40°C to +125°C, making it suitable for industrial environments.

Environmental Compliance

The product is compliant with the RoHS (Restriction of Hazardous Substances) directive, which means it is manufactured with a focus on environmental safety and sustainability. The 74HCT240PW,118 is lead-free and free from other hazardous materials commonly used in electronics.

Ordering and Packaging

When ordering the 74HCT240PW,118, the product comes in a TSSOP-20 package, which is ideal for space-constrained applications. The packaging is designed for surface mount technology, allowing for efficient assembly processes. NXP's commitment to quality ensures that each IC is rigorously tested before shipment to guarantee functionality and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess