The NXP 74HCT14BD is a high-performance, hex inverting Schmitt trigger device designed to operate with a power supply ranging from 4.5V to 5.5V. This integrated circuit is a part of the 74HCT series, which is compatible with TTL levels and is optimized for use in digital applications where noise immunity and higher switching speeds are crucial.
Key Features
- Logic Type: Hex Inverting Schmitt Trigger
- Supply Voltage Range: 4.5V to 5.5V
- Output Current: High-level output current of -4 mA and low-level output current of 4 mA
- Operating Temperature: -40°C to +125°C, making it suitable for industrial applications
- Package: SOIC-14 package for easy PCB mounting
- Triggering: Provides noise immunity and hysteresis with Schmitt-trigger action at all six inverting inputs
- Speed: Fast propagation delays and transition times for high-speed operation
- Compatibility: TTL input level compatible for direct interfacing with TTL logic levels
Applications
The versatility of the NXP 74HCT14BD makes it suitable for a wide range of applications, including:
- Wave shaping and noise filtering
- Signal processing
- Glitch removal on digital signals
- Oscillator circuits
- Logic level conversion
Product Advantages
The 74HCT14BD from NXP stands out for its robust hysteresis characteristics, which enhance noise immunity and enable the device to transform slowly changing input signals into sharply defined jitter-free output signals. Additionally, the low power consumption coupled with high noise immunity makes it an ideal choice for interfacing with high-speed logic systems. Its ability to operate across a wide temperature range ensures reliability in challenging environmental conditions, making it a preferred component for industrial-grade applications.
With its industry-standard SOIC-14 package, the NXP 74HCT14BD can be easily integrated into existing designs, providing designers with a reliable and efficient solution for their digital logic circuit needs.