EN
  • EN
  • DE

74HCT139AF

Part No 74HCT139AF
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 165184-74HCT139AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT139AF CAD Model

Description

Product Overview: 74HCT139AF Dual 2-to-4 Line Decoder/Demultiplexer by NXP

The 74HCT139AF is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit, designed and manufactured by the renowned semiconductor company, NXP Semiconductors. This versatile IC is part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) while operating at the higher speed of CMOS technology.

The 74HCT139AF is designed to be used in applications that require the conversion of a binary input signal into a one-of-four output, with two independent decoder/demultiplexers in a single package. Each section accepts a two-bit binary weighted address on input lines A0 and A1 and, when enabled, provides four mutually exclusive active LOW outputs (O0 to O3).

Key Features:

  • Logic Family: 74HCT
  • Operation Mode: Dual 2-to-4 line decoder/demultiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • High Noise Immunity: NXP's HCT family devices are known for their high noise immunity, which is equivalent to that of the standard 74HC logic family.
  • Low Power Consumption: The 74HCT139AF is designed for optimized power usage, which is critical for battery-powered and energy-efficient applications.
  • Output Drive Capability: Capable of driving 10 LSTTL loads per output.
  • Speed: Fast propagation delays and transition times.
  • Temperature Range: Suitable for operation in a broad temperature range.
  • Package: Available in standard packaging options for easy integration into various circuit designs.

Applications:

The 74HCT139AF is ideal for a wide range of applications, including:

  • Memory chip select decoding
  • Data routing
  • Control interface
  • Address decoding for memory and I/O
  • Function generator

In summary, the NXP 74HCT139AF is a reliable and versatile component that provides efficient decoding/demultiplexing capabilities for various digital systems. Its compatibility with TTL logic levels while maintaining CMOS speed and power efficiency makes it a popular choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess