EN
  • EN
  • DE

74HC640DB,118

Part No 74HC640DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 3ST 8BIT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 122922-74HC640DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC640DB,118 CAD Model

Description

Product Overview: 74HC640DB,118

Introducing the 74HC640DB,118, a high-speed Si-gate CMOS device that is a significant component in the realm of digital electronics. Manufactured by NXP Semiconductors, a leader in the industry, this product is designed to deliver exceptional performance and reliability for a wide range of applications.

Key Features

  • Octal Bus Transceiver: The 74HC640DB,118 features eight bidirectional data lines, providing efficient communication between buses or peripheral devices.
  • Non-Inverting Buffers: With non-inverting buffers, this transceiver ensures that the data is transferred without altering its original state, maintaining data integrity.
  • 3-State Outputs: The inclusion of 3-state outputs allows for the connection of multiple devices to a data bus without interference, as outputs can be put in a high-impedance state.
  • Wide Operating Voltage: It operates across a wide voltage range from 2.0V to 6.0V, catering to various power requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • High Noise Immunity: The 74HC640DB,118 is characterized by its high noise immunity, which is essential for stable operation in electrically noisy environments.

Applications

The 74HC640DB,118 is versatile and can be used in numerous applications, such as:

  • Bus interface or bus driver applications in computer and microprocessor systems.
  • Memory switching circuits, where data integrity and bidirectional communication are crucial.
  • Communication systems that require robust signal transmission capabilities.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC640DB,118 is no exception, with its robust design ensuring long-term reliability. This transceiver is suitable for commercial-grade applications that demand consistent performance.

Product Packaging

The 74HC640DB,118 comes in a SSOP20 package, which is known for its small footprint and suitability for space-constrained applications. The product's packaging is designed for optimal thermal performance and ease of soldering onto PCBs.

In conclusion, the 74HC640DB,118 from NXP Semiconductors is an excellent choice for designers looking for a reliable and high-performance octal bus transceiver. Its combination of features and NXP's reputation for quality make it a valuable component for a wide range of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess