EN
  • EN
  • DE

74HC4051PW

Part No 74HC4051PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-channel analog multiplexer/demultiplexer / Analog Multiplexer Single 8:1 16-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131805-74HC4051PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74HC4051
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HC4051PW CAD Model

Description

Product Overview: 74HC4051PW - NXP

The 74HC4051PW is a high-performance, silicon-gate CMOS device from NXP Semiconductors that features an 8-channel analog multiplexer/demultiplexer with three binary control inputs (S0, S1, and S2), an enable input (E), and eight independent inputs/outputs (Y0 to Y7). This versatile component is housed in a TSSOP-16 package, making it suitable for a wide range of applications in the industrial, communications, and consumer electronics sectors.

Key Features:

  • Wide Operating Voltage Range: The 74HC4051PW operates between 2 V and 6 V, providing compatibility with TTL levels and making it suitable for interfacing with microcontrollers and other digital logic components.
  • Low ON Resistance: The device has a typical ON resistance of 70 Ω at Vcc - Vee = 4.5 V, which ensures minimal signal distortion when switching analog signals.
  • High Off-state Isolation: The component is designed to offer excellent off-state isolation, preventing leakage between channels when they are not selected.
  • Low Crosstalk: Engineered to minimize crosstalk between multiplexed signals, the 74HC4051PW ensures signal integrity in complex designs.
  • High Throughput: It can handle fast switching of analog signals, which makes it an ideal choice for high-speed data acquisition systems and audio/video signal routing.

Applications:

  • Analog Multiplexing and Demultiplexing
  • Signal Gating
  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Industrial Control Systems

Quality and Reliability:

The NXP 74HC4051PW is manufactured to high standards of quality and reliability, ensuring stable performance in a variety of operating conditions. With its robust design and NXP's commitment to quality, this multiplexer/demultiplexer is a reliable choice for designers and engineers seeking a high-quality component for their electronic circuits.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1542 $50.1150
795+ $0.1265 $100.5675
1,225+ $0.1226 $150.1850
1,690+ $0.1186 $200.4340
2,180+ $0.1147 $250.0460
2,920+ $0.1028 $300.1760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess