Product Overview: 74HC4002N by NXP Semiconductors
The 74HC4002N is a high-speed Si-gate CMOS device and is pin-compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the 74HC family, which is renowned for its robust performance and compatibility with a wide range of applications.
The 74HC4002N features dual 4-input NOR gates which are designed to operate from a wide range of power supply voltages, ranging from 2V to 6V, making it versatile for use in various electronic systems. The device exhibits low power consumption, yet maintains a high noise immunity and the ability to drive 10 LSTTL loads. This balance of power efficiency and performance makes the 74HC4002N suitable for a diverse array of applications, from industrial control systems to consumer electronics.
Each NOR gate has four inputs, enabling complex logic functions to be implemented within a single package. This reduces the need for multiple ICs, thereby saving space on printed circuit boards and simplifying design and assembly processes. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.
The 74HC4002N is supplied in a 14-pin DIP (Dual In-line Package), which is a widely used package type that is easy to handle and integrate into existing designs. The package is also conducive to prototyping and educational environments, where ease of use and robustness are essential.
Key specifications of the 74HC4002N include:
- Logic Type: Dual 4-Input NOR Gate
- Package / Case: 14-DIP
- Supply Voltage Range: 2.0V to 6.0V
- Operating Temperature Range: -40°C to +125°C
- Output Current: -5.2mA
In conclusion, the NXP 74HC4002N is a reliable and functional choice for designers who require high-performance NOR logic gates in their digital circuit designs. Its compatibility with a wide range of supply voltages and its ability to interface with various other logic families make it a versatile component for a broad spectrum of applications.