Product Overview: 74HC3G14GD,125 by NXP
The 74HC3G14GD,125 is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatility in a wide array of electronic applications. This triple inverting Schmitt trigger is designed to operate with a power supply range of 2.0 to 6.0 V, making it suitable for interfacing with TTL levels while also being capable of driving several TTL loads over the full temperature range.
Contained within an 8-pin SO package, the 74HC3G14GD,125 features three individual Schmitt triggers with inverting functionality. Each trigger has a distinct input and output, providing designers with the flexibility to implement multiple logic functions within a single chip. The Schmitt trigger design allows for noise immunity and stable output signals, which is critical for applications where signal integrity is paramount.
With its high noise immunity and low power consumption, the 74HC3G14GD,125 is an ideal choice for use in wave and pulse shapers, astable multivibrators, and monostable multivibrators. Its fast switching capability also makes it well-suited for applications requiring high-speed logic operations.
- Supply Voltage Range: 2.0 V to 6.0 V
- Logic Type: Inverting Schmitt Trigger
- Operating Temperature: -40°C to +125°C
- Package: 8-pin SO
- Mounting Type: Surface Mount
- Pin Count: 8
For design engineers looking for a reliable logic solution, the 74HC3G14GD,125 offers a combination of high-speed operation, low power dissipation, and the robustness expected from NXP Semiconductors. Its ESD protection ensures that the device is safeguarded against unexpected electrostatic discharges during handling and operation, further enhancing its durability and lifespan.
Whether you're designing consumer electronics, embedded systems, or industrial control interfaces, the 74HC3G14GD,125 from NXP provides the performance and reliability that modern electronic projects demand.