EN
  • EN
  • DE

74HC3G07GD,125

Part No 74HC3G07GD,125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER TRPL OPN DRN XSON8U
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-XSON, SOT996-2 (2x3)
Win Source Part Number 131433-74HC3G07GD,125
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC3G07GD,125 CAD Model

Description

Product Overview: 74HC3G07GD,125 by NXP Semiconductors

The 74HC3G07GD,125 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of triple buffers with open-drain outputs. This integrated circuit is part of the 74HC family, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). The product is packaged in an 8-pin XSON8 package, which is both compact and efficient for space-sensitive applications.

Key Features:

  • Logic Type: Triple Buffer with Open-Drain Outputs
  • Package: 8-pin XSON8, offering a small footprint suitable for space-constrained applications.
  • Operating Voltage: Ranges from 2 V to 6 V, making it versatile for various logic level requirements.
  • Output Capability: High-current open-drain for driving heavy loads.
  • Temperature Range: Designed to operate within a -40 °C to +125 °C temperature range, ensuring reliability across diverse operating conditions.
  • Compatibility: TTL compatible input levels.

Applications:

The 74HC3G07GD,125 is suitable for a wide range of applications, including but not limited to:

  • Level shifting circuits where signal inversion is not a concern.
  • Driving LEDs, relays, or other high-current devices.
  • Interfacing with bus lines in bus-oriented systems due to its open-drain configuration.
  • Logic buffering with the capability to sink current.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and the 74HC3G07GD,125 is no exception. It is fabricated using state-of-the-art technology for the highest reliability and performance. The device meets stringent industry standards, ensuring a reliable solution for both commercial and industrial applications.

Ordering and Packaging:

The 74HC3G07GD,125 comes in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. This packaging method also provides protection to the devices during transport and storage. When ordering, the suffix '125' denotes the quantity of the components in the reel.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4239 $61.6956
10+ $12.6553 $126.5530
15+ $12.2603 $183.9045
20+ $11.8642 $237.2840
26+ $11.4692 $298.1992
34+ $10.2830 $349.6220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess