The 74HC3G06DC is a high-speed Si-gate CMOS device and is part of NXP's extensive range of integrated circuits. This product is a triple inverter with open-drain outputs, designed to operate from a 2 V to 6 V power supply, making it suitable for a wide array of applications in the consumer, industrial, and computing markets.
Key Features
- Logic Type: Triple Inverter
- Output Type: Open Drain
- Supply Voltage Range: 2.0 V to 6.0 V
- Operating Temperature: -40°C to +125°C
- Package: Small and leadless package for space-saving PCB designs
Performance and Quality
The 74HC3G06DC is characterized by its high noise immunity and low power consumption, making it an ideal choice for interfacing with high-speed logic systems. It boasts a balanced propagation delay and transition times, ensuring reliable and fast operation across its full range of operating conditions.
Applications
This triple inverter with open-drain outputs is versatile and can be used in various applications such as:
- Logic level translation
- Line drivers with high sink current capability
- Power-up/down sequencing
- Interfacing and bus driving
- Wired-OR logic implementations
Environmental and Compliance
The 74HC3G06DC is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. NXP is committed to sustainable practices and ensures that this product meets environmental standards.
Ordering Information
For detailed ordering and shipping information, please refer to the NXP official website or contact authorized distributors. Ensure you specify the correct part number, 74HC3G06DC, to receive the product that meets your specific needs.