EN
  • EN
  • DE

74HC125D

Part No 74HC125D
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Quad buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Logical Function Buffer/Line Driver
Mounting Surface Mount
Number of Channels 4
Operating Temp Range -4C to 125C
Output Type 3-State
Package Type SO
Packaging Bulk
Pin Count 14
Polarity Non-Inverting
Quiescent Current 8 uA
Propagation Delay Time 19 ns
Number of Elements 4
High Level Output Current -7.8 mA
Operating Temperature Classification Automotive
Number of Inputs 4
Number of Outputs 4
Low Level Output Current 7.8 mA
Logic Family HC
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Operating Supply Voltage (Min) 2 V
Operating Supply Voltage (Max) 6 V
Win Source Part Number 094872-74HC125D
Family Name 74HC125
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC125D CAD Model

Description

Product Overview: 74HC125D by NXP Semiconductors

The 74HC125D is a high-speed Si-gate CMOS device and is part of the 74HC family of integrated circuits. Manufactured by NXP Semiconductors, a leader in the semiconductor industry, the 74HC125D is designed to deliver both robust performance and reliability for a wide range of digital applications. This quadruple bus buffer gate features 3-state outputs that are capable of driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: The 74HC125D is a quadruple non-inverting buffer/line driver with 3-state outputs.
  • Operating Voltage: It operates at a wide voltage range of 2.0 to 6.0 V, making it compatible with TTL levels and suitable for interfacing with microcontrollers and other logic devices.
  • Output Drive Capability: Each output can sink or source up to 25 mA at 4.5 V, providing good drive capabilities.
  • High Noise Immunity: The device is characterized for operation from -40°C to +125°C, ensuring high reliability and stability under various environmental conditions.
  • Package: The 74HC125D comes in a 14-pin SOIC package that is both space-efficient and suitable for automated assembly processes.

Applications

The 74HC125D is versatile and can be used in a variety of digital circuits. Common applications include:

  • Buffering and driving bus lines in computing systems
  • Serving as memory address drivers
  • Interface applications where high drive capability is required
  • Control systems, where signal integrity is paramount

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The 74HC125D is no exception, as it undergoes rigorous testing to ensure it meets industry standards for performance and durability. Furthermore, NXP provides extensive technical support and documentation, making the integration of the 74HC125D into your design a seamless process.

With its robust features and reliable performance, the 74HC125D by NXP Semiconductors is an excellent choice for designers looking to implement high-quality bus buffers in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess