Product Overview: NXP 74AUP1G79GV
The NXP 74AUP1G79GV is a high-performance, single positive-edge triggered D-type flip-flop with a standard pinout. This integrated circuit is part of NXP's Advanced Ultra-low Power (AUP) family, designed to operate with a very low power consumption, making it ideal for use in portable and battery-powered applications where energy efficiency is paramount.
Key Features
- Low Power Consumption: The 74AUP1G79GV is optimized for low static and dynamic power consumption, which is a critical feature for extending battery life in mobile devices.
- Wide Operating Voltage Range: This device can operate over a wide voltage range from 0.8V to 3.6V, providing design flexibility for various voltage requirements.
- High-Speed Operation: Despite its low power design, the 74AUP1G79GV does not compromise on speed, offering high-speed performance that is suitable for a range of applications.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is included to ensure the device's robustness in harsh environments, reducing the risk of damage during handling and operation.
- Compact Package: The device is available in a very small and leadless halogen-free XSON6 package, which is ideal for space-constrained applications.
Applications
The 74AUP1G79GV is versatile and can be used in a variety of applications including:
- Mobile and portable devices
- Energy-efficient and power-sensitive applications
- Computing and data storage systems
- Consumer electronics
- Industrial control systems
Product Specifications
With its balanced performance features, the 74AUP1G79GV offers the following specifications:
- Logic Type: D-Type Flip-Flop
- Output Type: Non-Inverted
- Propagation Delay Time: Very low, enhancing the speed of operation
- Operating Temperature: Specified over a wide range, accommodating various environmental conditions
In summary, the NXP 74AUP1G79GV is a highly reliable and efficient solution for designers looking for a low-power, high-speed flip-flop for their digital logic applications. Its advanced features and small footprint make it an excellent choice for a wide range of electronic products.