EN
  • EN
  • DE

74ALVT162827DGGS

Part No 74ALVT162827DGGS
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 20BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 118046-74ALVT162827DGGS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVT162827DGGS CAD Model

Description

NXP 74ALVT162827DGGS: High-Speed CMOS Logic 20-Bit Buffer/Driver

The NXP 74ALVT162827DGGS is a high-performance, non-inverting 20-bit buffer and driver designed to meet the demands of high-speed data transmission systems. This integrated circuit is part of the Advanced Low-Voltage CMOS (ALVT) family and is optimized for use in applications requiring a low-voltage interface with high-speed capabilities.

Constructed with an advanced 3.3V CMOS technology, the 74ALVT162827DGGS offers a compelling blend of speed and power efficiency. This makes it an ideal choice for interfacing with high-speed microprocessors, memory units, and other sophisticated digital systems that require fast signal propagation and minimal power consumption.

Key Features:

  • High-Speed Operation: The device is capable of handling fast signal transitions, making it well-suited for high-frequency applications.
  • Wide Voltage Range: It operates at a nominal voltage of 3.3V, with a tolerance that allows it to function effectively over a range of supply voltages.
  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up resistors, simplifying PCB design and reducing component count.
  • High Drive Capability: With its ability to source or sink 24 mA at its outputs, the 74ALVT162827DGGS can drive multiple loads simultaneously, a critical feature for bus-oriented systems.
  • Low Power Dissipation: The device is optimized for low power consumption, which is essential for energy-sensitive applications.

Applications:

The versatility of the NXP 74ALVT162827DGGS makes it suitable for a wide array of applications, including:

  • High-speed data paths and buffering in computer systems
  • Memory address driving
  • Bus interface or signal buffering between different voltage domains
  • Communication infrastructure
  • Data acquisition and signal processing

With its robust design and advanced features, the NXP 74ALVT162827DGGS is an exceptional component for designers seeking a reliable and efficient solution for data buffering and driving needs in high-speed digital environments.

For detailed specifications and application support, refer to the official NXP datasheets and design resources. The 74ALVT162827DGGS is available in a surface-mount package, ensuring compatibility with modern PCB assembly techniques.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess