EN
  • EN
  • DE

74ALVC1G08DY

Part No 74ALVC1G08DY
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 164705-74ALVC1G08DY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC1G08DY CAD Model

Description

Introducing the 74ALVC1G08DY Logic Gate from NXP

The 74ALVC1G08DY is a high-performance, single 2-input AND gate integrated circuit brought to you by NXP Semiconductors. This device operates on a very low voltage range while providing a high-speed interface that is compatible with 5 V TTL levels. Designed with advanced silicon gate CMOS technology, the 74ALVC1G08DY ensures minimal power consumption and high noise immunity, making it a reliable choice for a wide array of electronic applications.

This logic gate is part of the 74ALVC family, which is renowned for its robust performance in a compact package. The 74ALVC1G08DY comes in an ultra-small, leadless 6-pin package, specifically the SOT363 (SC-88) variant. This tiny footprint makes it ideal for space-constrained applications while still delivering the high-speed performance expected from modern logic components.

Key features of the 74ALVC1G08DY include:

  • Low Voltage Operation: It operates at a supply voltage range of 1.65V to 3.6V, which allows for use in low-voltage applications and is compatible with battery-operated devices.
  • High-Speed Performance: Despite its low power consumption, the device does not compromise on speed, offering a typical propagation delay of just 3.3ns at a 3.3V supply voltage, with a 50pF load.
  • 5V Tolerant Inputs: The inputs can tolerate 5V signals, allowing for interfacing with traditional 5V TTL logic without the need for level shifters.
  • Low Power Dissipation: It has an extremely low static power consumption, with a maximum ICC of only 10μA, significantly reducing power requirements for your electronic designs.
  • High Noise Immunity: The device is designed with an inherent noise immunity that is characteristic of CMOS technology, ensuring stable operation even in electrically noisy environments.

The 74ALVC1G08DY is suitable for a variety of digital applications, such as computing, telecommunications, and consumer electronics, where efficient power usage and space saving are critical. Its robustness and compatibility with high-speed signal processing make it an excellent choice for designers looking to optimize their circuit designs without compromising on performance.

Whether you're designing compact IoT devices, portable electronics, or complex digital systems, the 74ALVC1G08DY from NXP offers the reliability and functionality needed to meet the demands of your innovative projects.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess