EN
  • EN
  • DE

74ALS163BN

Part No 74ALS163BN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-bit binary counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130840-74ALS163BN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALS163BN CAD Model

Description

Product Overview: 74ALS163BN from NXP

The 74ALS163BN is a high-performance integrated circuit manufactured by NXP Semiconductors, renowned for its precision and durability in a wide array of electronic applications. This particular chip is part of the Advanced Low-Power Schottky (ALS) family, which is designed to offer a favorable balance between speed and power consumption, making it an ideal choice for energy-sensitive projects.

The 74ALS163BN is a 4-bit binary counter, which is fully synchronous and features a built-in carry look-ahead for easy cascading. This synchronous design ensures that the outputs change coincident with each other when instructed by the clock input. The counter advances on the rising edge of the clock signal, which is a standard feature in modern digital electronics for reliable operation.

One of the key features of the 74ALS163BN is its ability to be cleared, loaded, and enabled at any time during the operation cycle, which provides a high degree of flexibility for system designers. The clear function is synchronous, which means that the counter can be reset to zero on the exact clock pulse desired, rather than waiting for the next pulse.

The chip is encapsulated in a standard 16-pin DIP (Dual In-line Package), making it easy to handle and integrate into a variety of circuit boards. The pin configuration is designed for straightforward implementation, with clearly marked inputs and outputs to facilitate error-free connections.

For those looking to incorporate a reliable counting solution into their digital systems, the 74ALS163BN offers a range of features that make it an attractive option:

  • Synchronous reset and load capabilities for precise control.
  • Carry look-ahead for easy cascading of multiple counters.
  • Low power consumption, characteristic of the ALS technology.
  • High noise immunity and fast switching speeds.
  • Durable and reliable performance from a trusted manufacturer.

In summary, the 74ALS163BN from NXP is a versatile and efficient binary counter chip that can be employed in various applications that require precise counting, timing, or sequencing operations. Its combination of speed, power efficiency, and ease of use make it a valuable component for designers and engineers in the electronics industry.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5433 $60.3464
19+ $6.1896 $117.6024
29+ $5.9968 $173.9072
40+ $5.8027 $232.1080
52+ $5.6098 $291.7096
69+ $5.0289 $346.9941
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess