Product Overview: 74AHCT1G126GV from NXP
The 74AHCT1G126GV is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a single non-inverting buffer/line driver with a 3-state output. This integrated circuit is part of the 74AHC/AHCT family, which is known for its robust performance and compatibility with TTL levels.
Key Features
- Logic Type: Non-inverting buffer/line driver with 3-state output.
- Supply Voltage Range: 4.5V to 5.5V, making it ideal for 5V logic systems.
- High Noise Immunity: Incorporates noise immunity enhancements to ensure stable operation in electrically noisy environments.
- Low Power Consumption: Balances speed and power consumption effectively, suitable for battery-operated and low-power applications.
- Output Capability: Capable of driving up to 8 standard output loads (20mA).
- Package: Available in a very small SOT753 (SC-74A) surface-mount package, which is ideal for space-constrained applications.
Applications
The 74AHCT1G126GV is versatile and can be used in a wide range of applications, including:
- Bus driver or buffer for memory address and data multiplexing.
- Signal gating, to enable or disable communication paths.
- Input/output port isolation, to prevent back-driving of ports when systems are powered down.
- Support for live insertion and withdrawal (hot swapping) in communication systems.
Quality and Reliability
NXP Semiconductors is committed to high standards of quality and reliability. The 74AHCT1G126GV is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements for industrial and commercial applications. With its robust design and NXP's reputation for quality, this product offers reliable performance in a broad range of operating conditions.
For detailed specifications, application notes, and additional resources, customers should refer to the official datasheet and product documentation available from NXP Semiconductors.