EN
  • EN
  • DE

74ABT240

Part No 74ABT240
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal inverting buffer 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130196-74ABT240
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT240 CAD Model

Description

The 74ABT240 is a high-performance, octal buffer and line driver designed to deliver exceptional signal integrity for complex digital systems. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the ABT range, known for its advanced BiCMOS technology. The device features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

Key Features

  • High-Speed Operation: The 74ABT240 operates at fast speeds, which is a crucial attribute for modern high-speed digital applications.
  • Low Power Dissipation: Despite its speed, the device is designed to be energy-efficient, minimizing power waste and ensuring reliability.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus without interfering with other components, enhancing design flexibility.
  • Live Insertion and Extraction: This feature reduces system downtime by allowing the device to be inserted or removed without powering down the system.
  • Improved Output Drive Capability: The 74ABT240 can drive heavily loaded bus lines with minimal signal distortion, ensuring clear communication between components.
  • Multiple Package Options: Available in a variety of packages, including SO (Small Outline) and SSOP (Shrink Small Outline Package), to fit different board layouts and space requirements.

Applications

The versatility of the 74ABT240 makes it suitable for a wide range of applications. It is commonly used in:

  • Bus Interface
  • Memory Buffering
  • Data Transmission Systems
  • Servers and Networking Equipment
  • Industrial Control Systems

Technical Specifications

With a supply voltage range of 4.5V to 5.5V, the 74ABT240 is compatible with TTL (Transistor-Transistor Logic) levels. The device also features a balanced propagation delay and transition times, ensuring that signals are transmitted consistently and reliably.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ABT240 is no exception, going through rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess