EN
  • EN
  • DE

74ABT16273DGG,518

Part No 74ABT16273DGG,518
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Max Frequency 240MHz
Max Propagation Delay @ V, Max CL 3.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 1mA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 48-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 133691-74ABT16273DGG,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16273DGG,518 CAD Model

Description

Product Overview: 74ABT16273DGG,518

The 74ABT16273DGG,518 is a high-performance, 16-bit transparent D-type latch designed by NXP Semiconductors. This integrated circuit (IC) is part of the 74ABT range, known for its advanced BiCMOS technology that offers a blend of high speed and low power consumption. The product is particularly suitable for temporary storage of data and is capable of operating as two 8-bit latches or one 16-bit latch.

Key Features

  • Logic Type: The device features a 16-bit transparent D-type latch with a 3-state output.
  • High-Speed Performance: It operates at a voltage range of 4.5V to 5.5V, providing high-speed performance that is ideal for demanding applications.
  • Power Dissipation: The IC has a low power dissipation, making it an energy-efficient choice for modern electronic systems.
  • Package Type: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package), the 74ABT16273DGG,518 is suitable for surface-mounted technology, offering a compact footprint for space-constrained applications.
  • Output Capability: It includes 3-state outputs that can drive up to 15 LSTTL loads, providing ample current for interfacing with other logic families.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs, which eliminate the need for external pull-up resistors to hold unused inputs.

Applications

The 74ABT16273DGG,518 is ideal for a wide range of applications. It is commonly used in:

  • Temporary data storage
  • Data buffering for CPUs, ALUs, and other computer-related applications
  • System control logic
  • Industrial control systems
  • Communication equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ABT16273DGG,518 is manufactured to stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Ordering Information

The product is available with the orderable part number 74ABT16273DGG,518. For more information on purchasing and availability, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess