EN
  • EN
  • DE

1N4728A,113

Part No 1N4728A,113
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 150022-1N4728A,113
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N4728A,113 CAD Model

Description

Product Overview: 1N4728A,113 - NXP Semiconductors

The 1N4728A,113 from NXP Semiconductors is a robust and reliable Zener diode, designed to provide a precise voltage reference in a wide range of electronic applications. This Zener diode is a popular choice among engineers and designers for its stability, high performance, and the quality assurance that comes with the NXP brand.

Key Features

  • Voltage Regulation: The 1N4728A,113 offers a nominal Zener voltage of 3.3V, making it ideal for voltage regulation tasks in low-voltage circuits. Its ability to maintain a steady voltage over fluctuations in current ensures consistent performance for sensitive electronic components.
  • Power Dissipation: With a power dissipation rating of 1.3W, this Zener diode can handle a moderate amount of power, making it suitable for a variety of applications that require a stable reference voltage.
  • Package: Encased in a DO-41 glass package, the 1N4728A,113 is designed for through-hole mounting, which simplifies the assembly process and provides a secure mechanical and electrical connection.
  • High Reliability: Manufactured by NXP, a leader in semiconductor solutions, this Zener diode meets high-quality standards, ensuring reliability and longevity in your projects.

Applications

The versatility of the 1N4728A,113 Zener diode makes it suitable for a vast range of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference elements in precision circuits
  • Switching operations in digital systems

Technical Specifications

Parameter Value
Zener Voltage 3.3V
Power Dissipation 1.3W
Package Type DO-41
Mounting Type Through-hole

Whether you are designing power management systems, looking for a reliable voltage reference, or need a protective element for your circuit, the 1N4728A,113 Zener diode from NXP Semiconductors is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0878 $50.0460
1,390+ $0.0721 $100.2190
2,150+ $0.0698 $150.0700
2,960+ $0.0676 $200.0960
3,830+ $0.0653 $250.0990
5,120+ $0.0586 $300.0320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,270 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess