EN
  • EN
  • DE

W83627DHG-G

Part No W83627DHG-G
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 410200-W83627DHG-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83627DHG-G CAD Model

Description

The Nuvoton W83627DHG-G is a Super I/O controller designed for PC motherboards. It integrates essential functions for managing legacy peripherals and monitoring system health. This chip simplifies motherboard design by combining multiple controllers into a single package, thereby reducing cost and improving reliability. The 'G' suffix likely indicates a specific revision or feature set within the W83627DHG family.

Applications

  • Desktop PCs
  • Industrial PCs
  • Embedded Systems
  • Motherboard Integration

Features

  • Floppy Disk Controller (FDC): Supports standard floppy disk drives with data transfer rates up to 1 Mbps.
  • Parallel Port (LPT): Includes a multi-mode parallel port supporting SPP/EPP/ECP modes for printers and other devices.
  • Serial Ports (UARTs): Provides two high-speed UARTs with 16-byte FIFO buffers and support for various baud rates.
  • Infrared (IrDA) Support: Compatible with IrDA 1.0 standard for wireless infrared communication.
  • Keyboard Controller: Integrated keyboard controller with PS/2 interface support.
  • Mouse Interface: Supports PS/2 mouse devices.
  • Hardware Monitoring: Monitors CPU temperature, system temperature, fan speeds, and voltages with programmable alarm thresholds.
  • GPIO (General Purpose Input/Output) Pins: Offers a number of programmable GPIO pins for custom applications and external device control.
  • ACPI Support: Supports Advanced Configuration and Power Interface (ACPI) for power management.

Benefits

  • Reduced System Cost: Integrates multiple legacy I/O functions into a single chip, lowering component costs.
  • Simplified Motherboard Design: Reduces the number of discrete components needed, simplifying PCB layout.
  • Improved System Reliability: Combining functions into a single chip reduces potential failure points.
  • Enhanced System Monitoring: Comprehensive hardware monitoring features allow for proactive system management and prevent damage from overheating or voltage irregularities.
  • Legacy Device Support: Provides necessary interfaces for older peripherals, ensuring compatibility with existing hardware.
  • Efficient Power Management: ACPI support enables optimized power consumption and efficient system wake-up.

Additional Details

The W83627DHG-G communicates with the system chipset via the LPC (Low Pin Count) bus. It features flexible interrupt routing and DMA channel assignments for various peripherals. The UARTs support hardware and software flow control. The hardware monitoring section includes programmable alarm thresholds for voltage, temperature, and fan speed, allowing the system to respond to potential issues. The chip typically comes in a PQFP (Plastic Quad Flat Package) or LQFP (Low Profile Quad Flat Package).

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess