EN
  • EN
  • DE

NPCT650LBBYX

Part No NPCT650LBBYX
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832750-NPCT650LBBYX
Ultra Librarian 3D Model Ultra Librarian NPCT650LBBYX CAD Model

Description

The Nuvoton NPCT650LBBYX is an embedded controller designed to manage I/O functions, power management, and system management in various applications, particularly in notebook computers and embedded systems. It integrates a microcontroller core with a wide array of peripherals, offering a comprehensive solution for system control.

Applications

  • Notebook computers
  • Embedded systems
  • Motherboard management
  • Industrial control
  • Point-of-Sale (POS) systems

Features

  • Embedded microcontroller core for custom logic and control
  • Multiple PWM channels for fan speed and LED brightness control
  • Versatile GPIO pins for general-purpose device interfacing
  • SMBus/I2C interfaces for communication with other devices
  • Keyboard controller interface for input handling
  • LPC interface for host chipset communication
  • Integrated power management features, including Wake-on-LAN (WOL)
  • Hardware monitoring capabilities (voltage, temperature, fan speed)
  • Real-time clock (RTC) for accurate timekeeping

Benefits

  • Enhanced system management capabilities
  • Improved power efficiency, extending battery life
  • Flexible I/O configuration for adapting to various system needs
  • Simplified system design and integration
  • Increased system reliability through hardware monitoring
  • Reduced BOM cost by integrating multiple functions into a single chip
  • Optimized thermal performance with precise fan control

Additional Details

The NPCT650LBBYX communicates with the system chipset via the LPC interface. It continuously monitors critical system parameters, such as voltage levels, temperature, and fan speeds, providing real-time information for thermal management and system health. The PWM controllers enable dynamic adjustment of fan speeds based on the system load and temperature, optimizing cooling and minimizing noise. The keyboard controller interface manages keyboard and mouse inputs. The SMBus/I2C interfaces facilitate communication with other devices such as temperature sensors and power management ICs. The power management features, including WOL, contribute to reduced energy consumption. The NPCT650LBBYX is essential for enhancing overall system functionality and reliability.

It is frequently utilized in platforms that require robust I/O control, system monitoring, and advanced power management capabilities.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess