EN
  • EN
  • DE

M481LGAAE

Part No M481LGAAE
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Description 32-bit ARM® Cortex®-M4F Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829280-M481LGAAE
Ultra Librarian 3D Model Ultra Librarian M481LGAAE CAD Model

Description

The M481LGAAE is a microcontroller unit (MCU) from Nuvoton Technology Corporation of America. Based on the naming convention, this MCU is likely part of the NuMicro M480 series, an ARM Cortex-M4 based microcontroller family. These MCUs are commonly used in applications requiring a blend of processing power, energy efficiency, and a rich set of peripherals.

Applications

  • Industrial automation and control
  • Consumer electronics
  • IoT (Internet of Things) devices
  • Smart home appliances
  • Medical devices
  • Motor control
  • Data acquisition systems

Features

  • ARM Cortex-M4F core (with floating-point unit)
  • Up to 192 MHz operating frequency
  • Up to 512 KB Flash memory
  • Up to 128 KB SRAM
  • Multiple UART, SPI, I2C, I2S interfaces
  • USB 2.0 Full Speed Device/Host/OTG
  • ADC, DAC, Comparators
  • Timers, PWM generators
  • GPIO pins
  • Security features (e.g., CRC, True Random Number Generator)

Benefits

  • High processing performance for complex algorithms
  • Low power consumption for battery-operated devices
  • Rich set of peripherals reduces the need for external components
  • Integrated security features enhance system security
  • Flexible development environment with comprehensive tool support

Additional Details

The suffix 'LGAAE' likely indicates specific variations related to the package type, memory configuration, temperature range, and other product options within the M481 series. The inclusion of a floating-point unit in the Cortex-M4F core allows for efficient execution of floating-point calculations, making it suitable for applications involving signal processing and control algorithms. The integrated USB interface enables easy connectivity to PCs and other USB devices. The security features provide protection against unauthorized access and data tampering. The device is probably supplied in a LQFP package.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess