EN
  • EN
  • DE

KA49522A-VB

Part No KA49522A-VB
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Battery Management
Description BM-IC FOR INDUSTRIAL / Battery Battery Monitor IC 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Nuvoton Technology Corporation
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry -
Number of Cells 22
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SPI
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1354219-KA49522A-VB
Ultra Librarian 3D Model Ultra Librarian KA49522A-VB CAD Model

Description

The KA49522A-VB is a power management integrated circuit designed for battery management from Nuvoton Technology Corporation.

  • Temperature Range: -40°C to 125°C
  • Series: Automotive, AEC-Q100
  • Function: Battery Monitor
  • Battery Chemistries: Wide Range
  • Cell Monitoring: Up to 22 Cells
  • Fault Protection: Over Current, Over Temperature, Over/Under Voltage, and Short Circuit
  • Interface: SPI
  • Package: 64-TQFP
  • Mounting: Surface Mountable
  • Status: Active

You May Also Be Interested in

Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0411 $54.3699
18+ $5.6588 $101.8584
28+ $5.4676 $153.0928
40+ $5.0853 $203.4120
52+ $4.8941 $254.4932
64+ $4.7029 $300.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess