EN
  • EN
  • DE

ISD15104FYI

Part No ISD15104FYI
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC VOICE REC/PLAY 3V 4MIN 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Status Active
Input Signal Analog - Single Ended, I2S, Microphone
Output Signal Analog - Single Ended, Bridge Tied Load (BTL), PWM Speaker Output
Sampling Frequency 4 to 48kHz
Duration 4 Min
Messaging Multiple
Features Automatic Gain Control, GPIO, Volume Control
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 205546-ISD15104FYI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISD15104FYI CAD Model

Description

The Nuvoton ISD15104FYI is an active electronic component manufactured by Nuvoton Technology Corporation of America.

  • Type: single-chip voice record/playback device
  • Features: multiple messaging capabilities, automatic gain control, GPIO, and volume control
  • Compliance: RoHS compliant
  • Popularity: medium

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28TSOP
Lowest to $9.2931
Nuvoton Technology Corporation of America
30-SEC 3V DIGITAL AUDIO PLAYBACK / Voice Record/Playback IC Message
Lowest to $1.6817
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PL 10MIN IN 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 4-, 5-, 6-, and 8-Minute Durations | IC VOICE REC/PLAY 4MIN 28-TSOP
Lowest to $8.8138
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 60-SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 100SEC 28DIP
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 8MIN IN 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Device Up to 16-Minute Duration with Digital Storage Capability | IC VOICE REC/PL 8-16MN IN 28SOIC
Lowest to $16.5592

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess