EN
  • EN
  • DE

87417F2-DL1

Part No 87417F2-DL1
Manufacturer Nuvoton Technology Corporation of America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146295-87417F2-DL1
Categories Custom Parts
Manufacturer Nuvoton Technology Corporation of America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87417F2-DL1 CAD Model

Description

The 87417F2-DL1 is a microcontroller unit (MCU) manufactured by Nuvoton Technology Corporation of America. This MCU is part of Nuvoton's broader family of microcontrollers, known for their versatility and integration of various peripherals, making them suitable for a wide range of embedded applications. Nuvoton is a well-regarded company in the microcontroller market, offering solutions with different processing power, memory capacity, and peripheral sets.

Applications

  • Industrial control
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Motor control
  • Home appliances

Features

  • ARM Cortex-M0 core
  • Up to 64KB Flash memory
  • Up to 8KB SRAM
  • Multiple communication interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC)

Benefits

  • Low power consumption for energy-efficient applications
  • Flexible architecture suitable for diverse applications
  • Integrated peripherals reduce external component count
  • Cost-effective solution for embedded control
  • Easy to program with standard development tools

Additional Details

The 87417F2-DL1 microcontroller is based on the ARM Cortex-M0 core, providing a good balance of performance and power efficiency. Its integrated Flash memory and SRAM allow for program storage and data processing. The multiple communication interfaces enable connectivity with other devices and systems. The built-in ADC facilitates analog signal acquisition. This MCU is suitable for applications requiring moderate processing power and efficient power management.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
Texas Instruments
OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Need more? Email Us
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess