EN
  • EN
  • DE

SM5162LAIS-E2

Part No SM5162LAIS-E2
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326812-SM5162LAIS-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM5162LAIS-E2 CAD Model

Description

The SM5162LAIS-E2 is a system LSI manufactured by NPC (Nippon Precision Circuits). It is designed for audio processing and playback, commonly used in portable audio devices and consumer electronics. This chip combines an audio decoder, DAC, and control interfaces, providing a compact solution for audio system designs.

Applications

  • Portable Audio Players
  • Digital Voice Recorders
  • Car Audio Systems
  • Multimedia Speakers
  • Home Theater Systems

Features

  • Integrated Audio Decoder: Supports MP3, WMA, and AAC audio formats.
  • High-Resolution DAC: High-fidelity audio output with low distortion.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Multiple Control Interfaces: SPI and I2C interfaces for flexible control.
  • Compact Package: Suitable for space-constrained applications.
  • Built-in PLL (Phase-Locked Loop)
  • Supports sample rates from 8kHz to 48kHz

Benefits

  • Improved Audio Quality: Clear and accurate audio reproduction.
  • Reduced System Cost: Integrated functions minimize external components.
  • Extended Battery Life: Low power consumption for longer playback.
  • Simplified System Design: Integrated features streamline development.
  • Smaller Footprint: Compact package for portable devices.

Additional Details

The SM5162LAIS-E2 operates on a low voltage supply and features a high-resolution DAC, typically supporting 16 or 24-bit audio. Technical specifications, including voltage ratings and package dimensions, are available in the NPC datasheet. Protection circuits prevent damage from overvoltage or electrostatic discharge.

You May Also Be Interested in

Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess