The SM5013LDH-EL is a single-channel, high-side MOSFET driver manufactured by NPC. It is designed to drive N-channel enhancement-mode MOSFETs in various applications requiring high-side switching. This driver features a built-in charge pump to generate the necessary gate voltage for the MOSFET, simplifying the design and reducing external component count. It includes under-voltage lockout (UVLO) protection to prevent MOSFET damage during low voltage conditions and offers fast turn-on and turn-off times, improving efficiency.
Applications:
- High-side switching applications in automotive systems
- Industrial motor control
- Power distribution systems
- Battery management systems
- LED lighting control
Features:
- Single-channel high-side MOSFET driver
- Built-in charge pump for gate voltage generation
- Under-voltage lockout (UVLO) protection
- Fast turn-on and turn-off times
- Wide operating voltage range
- Low quiescent current
- RoHS compliant
Benefits:
- Simplified high-side switching design with integrated charge pump
- Enhanced MOSFET protection with UVLO feature, preventing damage at low supply voltages.
- Improved system efficiency due to fast switching speeds, minimizing power losses
- Increased reliability through robust protection features and stable operation across a wide voltage range
- Reduced board space and component count due to integrated functionality
Additional Details:
The SM5013LDH-EL typically requires a supply voltage in the range of 4.5V to 18V. It is usually available in a compact surface-mount package, such as a SOP or MSOP. The specific turn-on and turn-off times vary depending on the load and gate capacitance of the driven MOSFET. The datasheet will provide detailed specifications for these parameters and guidelines for optimal component selection and layout.