The SM1350-ACQM-G is a highly integrated system power management IC (PMIC) manufactured by NPC. This PMIC is designed to provide efficient power conversion and regulation for a variety of portable and embedded applications. It integrates multiple power rails, control logic, and protection features into a single chip, reducing the overall system size and BOM cost.
Applications:
- Portable media players
- Smartphones and tablets
- GPS devices
- Handheld gaming consoles
- Embedded systems requiring multiple voltage rails
Features:
- Multiple integrated DC-DC converters: Provides various voltage rails to power different system components.
- High efficiency: Optimizes power conversion efficiency to extend battery life.
- Low quiescent current: Minimizes power consumption in standby mode.
- Integrated protection features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to ensure system reliability.
- I2C interface: Allows for easy configuration and monitoring of the PMIC.
- Compact package: Reduces the board space required.
Benefits:
- Simplified system design: Reduces the number of external components required.
- Improved power efficiency: Extends battery life and reduces heat generation.
- Enhanced system reliability: Protects the system from potential damage due to voltage, current, or temperature fluctuations.
- Reduced BOM cost: Integrates multiple functions into a single chip.
- Flexible configuration: Allows for customization of the power management system to meet specific application requirements.
The SM1350-ACQM-G provides a comprehensive power management solution for portable and embedded devices. It offers a balance of efficiency, integration, and protection features, making it an ideal choice for a wide range of applications. The integrated I2C interface enables easy configuration and monitoring of the PMIC, allowing designers to optimize the power management system for their specific needs.
Additional details may include the specific voltage and current ratings of the integrated DC-DC converters, the switching frequency, and the operating temperature range. These specifications are typically available in the product datasheet.