EN
  • EN
  • DE

5PG-420-000

Part No 5PG-420-000
Manufacturer Norgren
Catalog OEM Parts (0 - 9)
Description Gauge, panel Mount 0-100 Psi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084673-5PG-420-000
Categories OEM Parts(0-9)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5PG-420-000 CAD Model

Description

The Norgren 5PG-420-000 is a pneumatic pressure regulator designed to provide consistent and controlled air pressure in a variety of industrial applications. This regulator is known for its precision, reliability, and ability to maintain stable output pressure even under fluctuating input pressure conditions. It is a crucial component in pneumatic systems where precise air pressure control is essential for optimal performance.

Applications:

  • Automated Assembly Lines: Used to control the air pressure for pneumatic actuators, ensuring consistent and reliable operation of assembly equipment.
  • Robotics: Employed to regulate air pressure for robotic arms and grippers, enabling precise and controlled movements.
  • Packaging Machinery: Utilized to control the pressure for pneumatic cylinders and valves in packaging equipment, ensuring accurate and consistent packaging processes.
  • Printing Equipment: Used to regulate the air pressure for pneumatic components in printing presses, ensuring consistent print quality.
  • HVAC Systems: Employed to control the air pressure for pneumatic actuators in HVAC dampers and valves, optimizing energy efficiency and comfort.

Features:

  • Precision Pressure Control: Provides accurate and stable output pressure, even under varying input pressure conditions.
  • Relieving Function: Relieves excess pressure to prevent over-pressurization of downstream components.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Robust Construction: Made from high-quality materials for durability and long-term reliability.
  • Easy Adjustment: Features a user-friendly adjustment knob for quick and precise pressure settings.

Benefits:

  • Improved System Performance: Consistent and controlled air pressure ensures optimal performance of pneumatic equipment.
  • Reduced Downtime: Reliable operation minimizes the risk of system failures and downtime.
  • Energy Efficiency: Precise pressure control optimizes air consumption, reducing energy costs.
  • Extended Equipment Life: Stable pressure conditions prevent premature wear and tear on pneumatic components.
  • Simplified Maintenance: Easy adjustment and robust construction simplify maintenance procedures.

Additional Details:

The Norgren 5PG-420-000 regulator typically features a threaded port connection for easy installation into pneumatic systems. Key specifications include input pressure range, output pressure range, flow rate, and operating temperature range. Ensure proper filtration of the air supply to prevent contamination and extend the life of the regulator. Periodic inspection and maintenance are recommended to ensure optimal performance. Refer to the Norgren product documentation for detailed specifications, installation instructions, and maintenance guidelines. When selecting this regulator, consider the specific pressure and flow requirements of the target application. The regulator should be installed in a location that is easily accessible for adjustment and maintenance.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess