EN
  • EN
  • DE

NRF24L01P-MODULE-SMA

Part No NRF24L01P-MODULE-SMA
Manufacturer Nordic Semiconductors
Catalog RF Evaluation and Development Kits, Boards
Description KIT EVAL NRF24L01+ SMA CONN / nRF24L01+ series Transceiver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Nordic Semiconductor ASA
Package Box
Product Status Obsolete
Type Transceiver
Frequency 2.4GHz
For Use With/Related Products nRF24L01+
Supplied Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1082687-NRF24L01P-MODULE-SMA
Ultra Librarian 3D Model Ultra Librarian NRF24L01P-MODULE-SMA CAD Model

Description

The NRF24L01P-MODULE-SMA is a 2.4GHz wireless transceiver module based on the Nordic Semiconductor nRF24L01+ chip. This module integrates the nRF24L01+ transceiver with a SMA connector for an external antenna, providing extended range and improved signal strength for wireless communication applications.

Applications:

  • Wireless sensor networks
  • Remote control systems
  • Wireless audio and video transmission
  • IoT (Internet of Things) devices
  • Wireless game controllers
  • Industrial automation

Features:

  • 2.4GHz ISM band operation
  • nRF24L01+ transceiver chip
  • SMA connector for external antenna
  • Low power consumption
  • GFSK modulation
  • Data rates up to 2Mbps
  • Multiple channel operation
  • SPI interface for communication with microcontrollers

Benefits:

  • Extended range compared to modules with onboard antennas
  • Improved signal strength and reliability
  • Flexible antenna options for optimized performance
  • Low power consumption for battery-powered applications
  • Easy integration with microcontrollers
  • Cost-effective wireless solution

Additional Details:

The NRF24L01P-MODULE-SMA operates in the 2.4GHz ISM (Industrial, Scientific, and Medical) band, which is license-free in most countries. The nRF24L01+ transceiver chip supports data rates up to 2Mbps and uses GFSK (Gaussian Frequency Shift Keying) modulation. The SMA connector allows for the connection of various external antennas, enabling users to optimize the range and performance of their wireless communication system. The module communicates with a microcontroller via an SPI (Serial Peripheral Interface) interface. It supports multiple channels, allowing for multiple devices to operate in the same area without interference. The low power consumption makes it suitable for battery-powered applications such as wireless sensors and remote controls. Nordic Semiconductor provides extensive documentation and software libraries for the nRF24L01+ chip, making it easy to develop wireless applications. The module is typically powered by a 3.3V supply. Proper antenna selection and placement are crucial for maximizing the range and performance of the module. Consider using a directional antenna to focus the signal in a specific direction. These modules are commonly used in hobbyist projects, DIY electronics, and commercial applications requiring wireless communication.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess