EN
  • EN
  • DE

SM0320102

Part No SM0320102
Manufacturer NKK Switches
Catalog Slide Switches
Description SWITCH SLIDE SPDT 500MA 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Slide Switches
Mfr NKK Switches
Series SM
Package Bulk
Product Status Active
Circuit SPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 500mA (DC)
Voltage Rating - DC 12 V
Actuator Type Standard
Actuator Length 1.40mm
Contact Material Brass
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Features -
Temperature Range - Operating -40°C ~ 85°C
Actuator Material Polyester, Glass Filled
Switch Travel 1.60mm
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Operating Force 204gf
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1376323-SM0320102
Ultra Librarian 3D Model Ultra Librarian SM0320102 CAD Model

Description

The NKK Switches SM series slide switch is a compact and durable electronic component suitable for various applications.

  • Manufacturer: NKK Switches
  • Current Rating (DC): 500mA
  • Voltage Rating (DC): 12V DC
  • Circuit: SPDT
  • Switch Function: On-On
  • Actuator Type: Standard
  • Termination Style: PC Pin
  • Mounting Type: Through Hole
  • Mechanical Life: 1,000 cycles
  • Electrical Life: 1,000 cycles

You May Also Be Interested in

C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
TE Connectivity
SWITCH SLIDE SPDT 0.3A 125V
Need more? Email Us
TE Connectivity
SWITCH SLIDE SP3T 0.3A 125V
Need more? Email Us
CW Industries
SWITCH SLIDE 4PDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3192 $53.1920
23+ $4.3645 $100.3835
36+ $4.2281 $152.2116
49+ $4.0917 $200.4933
64+ $3.9554 $253.1456
85+ $3.5462 $301.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess