EN
  • EN
  • DE

R5478N101CD-TR-FF

Part No R5478N101CD-TR-FF
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980036-R5478N101CD-TR-FF
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5478N101CD-TR-FF CAD Model

Description

The R5478N101CD-TR-FF is a battery protection IC manufactured by Nisshinbo Micro Devices Inc. It is designed to protect lithium-ion (Li-ion) and lithium-polymer (Li-Po) batteries in various applications. This IC provides essential safety features to prevent overcharge, over-discharge, and overcurrent conditions, ensuring the longevity and safety of the battery and the device it powers.

Applications

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable media players
  • Bluetooth headphones and speakers
  • Other battery-powered devices requiring Li-ion/Li-Po protection

Features

  • Overcharge protection: Prevents the battery voltage from exceeding a safe limit during charging.
  • Over-discharge protection: Prevents the battery voltage from dropping below a safe limit during discharge.
  • Overcurrent protection: Limits the current flowing into or out of the battery to prevent damage.
  • Short-circuit protection: Immediately shuts off the current flow in the event of a short circuit.
  • High-accuracy voltage detection: Ensures precise protection thresholds.
  • Low current consumption: Minimizes the impact on battery life.
  • Small package size: Suitable for compact devices.

Benefits

  • Extends battery life by preventing damage from overcharge, over-discharge, and overcurrent conditions.
  • Enhances safety by preventing battery overheating, fire, or explosion.
  • Reduces the risk of device malfunction due to battery problems.
  • Improves the reliability and longevity of battery-powered devices.
  • Simplifies battery management circuitry.

Additional Details

The R5478N101CD-TR-FF typically operates with a low supply current (e.g., in the microamp range) to minimize its impact on battery life. The specific protection voltage thresholds (overcharge, over-discharge) and current limits (overcurrent, short-circuit) are precisely calibrated to ensure optimal battery protection. Consult the Nisshinbo Micro Devices datasheet for complete technical specifications, application notes, and recommended external component values. The "-TR-FF" suffix likely indicates specific packaging and reel options for automated assembly.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0965 $50.1800
1,265+ $0.0792 $100.1880
1,960+ $0.0767 $150.3320
2,695+ $0.0743 $200.2385
3,485+ $0.0718 $250.2230
4,660+ $0.0644 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,580 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess