EN
  • EN
  • DE

R3111D301B-TR-FE

Part No R3111D301B-TR-FE
Manufacturer Nisshinbo Micro Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Nisshinbo Micro Devices Inc.
Series R3111x
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 100µs Maximum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SON1612-6
Base Product Number R3111
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names RICRICR3111D301B-TR-FE,2156-R3111D301B-TR-FE
Standard Package 4,000
Win Source Part Number 976073-R3111D301B-TR-FE
Ultra Librarian 3D Model Ultra Librarian R3111D301B-TR-FE CAD Model

Description

The R3111D301B-TR-FE is a voltage detector IC manufactured by Nisshinbo Micro Devices Inc. This IC is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. It's a crucial component in ensuring the proper operation of microcontrollers and other sensitive electronic circuits by preventing malfunctions due to voltage fluctuations.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Features

  • High-accuracy detection voltage
  • Low supply current
  • Small package size
  • Built-in hysteresis
  • Open drain output
  • Operating temperature range typically -40°C to +85°C

Benefits

  • Prevents microcontroller malfunctions due to undervoltage
  • Ensures reliable system operation
  • Extends battery life in portable devices due to low current consumption
  • Saves board space due to small package
  • Reduces external components needed for reset circuitry
  • Provides noise immunity with built-in hysteresis

Additional Details

The R3111D301B-TR-FE has a detection voltage of 3.0V. The built-in hysteresis prevents chattering during voltage transitions near the threshold. The open-drain output allows for flexible connection to various microcontroller input pins and enables wired-OR functionality. The low supply current minimizes power consumption, which is particularly important in battery-powered applications. The device typically comes in a small SOT-23 or similar surface-mount package. The 'TR' suffix likely indicates tape and reel packaging for automated assembly. The FE suffix might represent some custom characteristic. Detailed specifications, including the exact hysteresis voltage, supply current, and output characteristics, can be found in the Nisshinbo datasheet.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess