EN
  • EN
  • DE

P55N02LD

Part No P55N02LD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266247-P55N02LD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P55N02LD CAD Model

Description

The P55N02LD is an N-Channel enhancement mode MOSFET from NIKO-SEM. It's designed for high-efficiency power switching applications, providing a combination of fast switching speed, low on-resistance, and robust device design.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management: Suitable for power management in portable devices and systems.
  • Motor Control: Employed in controlling the speed and torque of small motors.
  • Load Switching: Ideal for switching various loads efficiently.
  • LED Lighting: Utilized in LED driver circuits for efficient lighting solutions.

Features

  • N-Channel Enhancement Mode: Provides efficient switching with low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency. Lower RDS(on) values translate to less heat generation.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Lead-Free Package: Compliant with environmental standards.

Benefits

  • High Efficiency: Low on-resistance and gate charge contribute to overall system efficiency.
  • Reduced Power Loss: Minimizes heat generation, improving reliability and reducing cooling requirements.
  • Fast Switching: Allows for higher frequency operation, reducing the size of passive components.
  • Improved Thermal Performance: Efficient heat dissipation contributes to the reliability of the system.
  • Robustness: Avalanche rating ensures reliable operation in harsh environments.

Additional Details

The P55N02LD typically comes in a standard through-hole or surface mount package (e.g., TO-252, TO-220). Key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating junction temperature (TJ). The specific values for these parameters can be found in the NIKO-SEM datasheet for this part. It's essential to consult the datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability.

This MOSFET is designed to offer a cost-effective and efficient solution for a variety of power switching applications. Its combination of low on-resistance, fast switching speed, and robust design makes it a suitable choice for demanding applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess