EN
  • EN
  • DE

P5002CDG

Part No P5002CDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266186-P5002CDG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P5002CDG CAD Model

Description

The P5002CDG is a power MOSFET from NIKO-SEM designed for a variety of power switching applications. It's engineered to offer a balance of efficient performance, robust design, and ease of implementation in power electronic circuits. This MOSFET is commonly used in applications where switching speed, low on-resistance, and efficient power handling are critical.

Applications

  • DC-DC Converters: Efficient power conversion in various voltage regulation circuits.
  • Motor Control: Providing precise control of motor speed and torque.
  • Power Supplies: Enhancing the efficiency and stability of power supply designs.
  • LED Lighting: Driving and controlling LEDs with high efficiency and reliability.
  • Battery Management Systems: Efficiently switching power in battery charging and discharging circuits.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • High Switching Speed: Enables fast switching performance for efficient power conversion.
  • High Avalanche Energy: Withstands high energy pulses, enhancing reliability in demanding applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency at high frequencies.
  • Integrated Gate Resistor: Simplifies circuit design and reduces external component count.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with international standards.

Benefits

  • Improved Efficiency: Reduces power losses and enhances energy efficiency in power electronic circuits.
  • Increased Power Density: Allows for smaller and more compact power supply designs.
  • Enhanced Reliability: Withstands harsh operating conditions, ensuring long-term reliability.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Simplified Design: Easy to implement and integrate into existing circuit designs.
  • Cost-Effective: Offers a balance of performance and cost, making it a cost-effective solution.

Additional Details

The P5002CDG's key specifications, such as drain-source voltage (Vds), gate-source voltage (Vgs), and continuous drain current (Id), are crucial for proper application. Designers should always consult the NIKO-SEM datasheet for the most accurate and up-to-date specifications. This datasheet contains essential information, including thermal resistance, safe operating area, and gate charge characteristics, which are all vital for optimizing the MOSFET's performance and ensuring its reliability in a given application.

The typical packaging for the P5002CDG is usually a standard through-hole or surface-mount package like TO-220 or DPAK, depending on the specific variant. Proper thermal management, including the use of heatsinks when necessary, is essential to prevent overheating and ensure the MOSFET operates within its safe operating area.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess