EN
  • EN
  • DE

P45N02LD

Part No P45N02LD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266091-P45N02LD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P45N02LD CAD Model

Description

The P45N02LD is a N-Channel MOSFET produced by NIKO-SEM, tailored for efficient power switching and management in various electronic applications. It is characterized by a low on-resistance and designed to handle significant current, making it well-suited for high-performance power conversion circuits.

Applications:

  • Synchronous Rectification: Employed in synchronous buck converters to enhance efficiency.
  • Power Management in Computing Devices: Used in laptops and desktops for voltage regulation and power distribution.
  • Battery Management Systems (BMS): Implemented in battery charging and discharging circuits.
  • DC-DC Converters: Applied in various DC-DC conversion stages for voltage adaptation.
  • Solid State Relays: Used as a switching element in solid state relays.

Features:

  • Low RDS(on): Reduces conduction losses for improved energy efficiency.
  • High Current Handling: Capable of managing high current levels in demanding applications.
  • Fast Switching Performance: Enables quick transitions, minimizing switching losses.
  • Optimized Gate Charge: Reduces gate drive requirements for simplified design.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Enhanced Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Improved Thermal Characteristics: Efficient heat dissipation enables operation at higher power levels.
  • Reliable Performance: Robust design ensures stable and dependable operation.
  • Compact Footprint: Space-saving design for integration into small form-factor devices.
  • Simplified Circuit Design: Easy to implement in various circuit configurations.

Additional Details:

The P45N02LD is typically specified with a maximum drain-source voltage (VDS) suitable for standard power supply rails. Its gate-source voltage (VGS) rating ensures compatibility with common gate drive signals. The device's thermal resistance (RθJA) is optimized for efficient heat dissipation from the junction to the ambient environment. It is available in surface mount packages, facilitating automated assembly. Refer to the official NIKO-SEM datasheet for detailed electrical characteristics, including RDS(on) at different gate voltages and temperatures, as well as safe operating area curves.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,380 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess