EN
  • EN
  • DE

P3503EV

Part No P3503EV
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266007-P3503EV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3503EV CAD Model

Description

The P3503EV is a Power MOSFET manufactured by NIKO-SEM, primarily designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), thereby improving overall system efficiency and reducing power losses. It is suitable for use in a wide range of power management and control applications.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC converters: Used to improve efficiency by replacing traditional diodes with MOSFETs in power conversion stages.
  • Power Tool Applications: Integrated into battery management systems to efficiently deliver power to power tools.
  • Motor Control: Used in various motor control circuits for efficient power switching and speed regulation.
  • Uninterruptible Power Supplies (UPS): Essential component in UPS systems for power switching and management during power outages.
  • LED Lighting: Employed in LED drivers to provide efficient power conversion and control LED brightness.

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, which leads to improved overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • Trench MOSFET Technology: Enhances cell density for improved performance and efficiency.
  • High Avalanche Ruggedness: Offers enhanced reliability and robustness in demanding applications.
  • Lead-Free and RoHS Compliant: Complies with environmental standards, ensuring responsible manufacturing.

Benefits:

  • Increased System Efficiency: Reduces power losses, leading to improved energy efficiency and lower operating costs.
  • Reduced Heat Dissipation: Low Rds(on) minimizes heat generation, simplifying thermal management and extending component life.
  • Higher Power Density: Enables smaller and more compact designs, allowing for greater flexibility in product development.
  • Enhanced Reliability: High avalanche ruggedness ensures robust performance in harsh environments, reducing the risk of failure.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact and promoting sustainable practices.

Additional Details:

The P3503EV's low gate charge allows for high-frequency operation, making it suitable for modern power supply designs. Its enhanced avalanche ruggedness makes it a reliable choice for applications with inductive loads. This MOSFET is commonly available in surface-mount packages, facilitating automated assembly and reducing board space requirements. It is frequently used in applications where high efficiency and reliability are crucial, such as in server power supplies, telecom equipment, and industrial power systems. Important electrical characteristics include drain-source voltage (Vds), gate-source voltage (Vgs), and continuous drain current (Id), which must be carefully considered when selecting this MOSFET for a specific application. Refer to the device datasheet for precise specifications and operating guidelines.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess