EN
  • EN
  • DE

P3055LS

Part No P3055LS
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265939-P3055LS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3055LS CAD Model

Description

The NIKO-SEM P3055LS is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power switching applications. Its design caters to systems that require high-side switching, offering both reliability and efficiency.

Applications

  • Load switching: Enables efficient power control to various electronic loads, like motors, lights, and solenoids.
  • Power management circuits: Integrated within power supplies and DC-DC converters to provide regulated voltage outputs.
  • Battery management systems: Used to accurately control the charging and discharging cycles of batteries.
  • DC-DC converters: Acts as an efficient switching element within voltage regulation circuits.

Features

  • P-Channel enhancement mode: Operates when the gate voltage is negative relative to the source voltage.
  • Low on-resistance (RDS(on)): Minimizes power dissipation during the switching process, enhancing overall efficiency.
  • High current capability: Capable of handling substantial levels of current.
  • Fast switching speed: Facilitates rapid and efficient switching performance.

Benefits

  • Improved power efficiency: Reduces power loss and heat generation within the system, leading to longer battery life and improved energy conservation.
  • Increased system reliability: Offers stable and dependable switching characteristics, boosting system dependability.
  • Simplified circuit design: Easier to implement in a variety of applications, thus reducing design complexity.
  • Compact size: Allows for the creation of smaller, more compact electronic devices.

The P3055LS also incorporates a low gate charge to further reduce switching losses and boost efficiency. It is commonly packaged in surface-mount formats such as TO-252, facilitating simple incorporation into automated production lines. Core specifications include parameters such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). This component is optimized for use in scenarios that need efficient and dependable high-side switching functions.

You May Also Be Interested in

NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess