EN
  • EN
  • DE

P2003EDG

Part No P2003EDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265632-P2003EDG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P2003EDG CAD Model

Description

The P2003EDG is a power MOSFET from NIKO-SEM, designed for efficient power switching applications. This device features a low gate charge and on-resistance, which contribute to reduced power losses and improved overall system efficiency. It is fabricated using advanced trench MOSFET technology, offering superior performance characteristics compared to traditional planar MOSFETs.

Applications

  • DC-DC converters
  • Load Switching
  • Power management in portable devices
  • Motor control circuits
  • Synchronous Rectification

Features

  • Low gate charge (Qg)
  • Low drain-source on-resistance (RDS(on))
  • High avalanche energy rating
  • Fast switching speed
  • Trench MOSFET technology
  • Lead-free and RoHS compliant

Benefits

  • Improved energy efficiency due to reduced switching and conduction losses.
  • Lower operating temperatures, enhancing system reliability.
  • Simplified thermal management due to efficient heat dissipation.
  • Smaller footprint and reduced component count in power supply designs.
  • Enhanced system performance and stability under varying load conditions.

Additional Details

The P2003EDG is typically available in a surface-mount package, such as a PDFN5x6. Its low on-resistance minimizes conduction losses, making it suitable for high-current applications. The fast switching speed reduces switching losses at higher frequencies. The device's gate threshold voltage (VGS(th)) is designed for easy gate drive, simplifying design and implementation. The maximum drain-source voltage (VDS) and drain current (ID) ratings must be carefully considered to ensure safe and reliable operation within the intended application. Its compact package allows for high power density in space-constrained environments.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess