EN
  • EN
  • DE

P0420BI

Part No P0420BI
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265199-P0420BI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0420BI CAD Model

Description

The P0420BI is a P-Channel enhancement mode MOSFET manufactured by NIKO-SEM. This MOSFET is designed for efficient power management and switching applications, such as DC-DC converters, load switching, and power control in portable devices and various other electronic systems. It features low on-resistance, which minimizes power losses and enhances overall system efficiency.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management
  • Battery Management Systems
  • Portable Devices
  • Power Adapters

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves power efficiency.
  • Low Gate Charge (Qg): Facilitates fast switching speeds.
  • Low Threshold Voltage (VGS(th)): Enables efficient operation at lower voltage levels.
  • High Avalanche Energy: Offers robustness and reliability in demanding applications.
  • Pb-Free Lead Plating: Compliant with environmental standards and RoHS requirements.
  • Surface Mount Package: Suitable for automated assembly processes and compact designs.

Benefits:

  • High Efficiency: Minimizes power dissipation and improves overall system performance.
  • Fast Switching: Enables high-frequency operation and responsive control.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Extended Battery Life: Enhances the efficiency of battery-powered applications.
  • Enhanced Reliability: Provides robust and stable performance in various operating conditions.

Additional Details:

The P0420BI has a specified drain-source voltage (VDS) rating and a continuous drain current (ID) rating. The on-resistance (RDS(on)) is typically very low at a specific gate-source voltage (VGS). The gate charge (Qg) is optimized for efficient switching. The device comes in a surface-mount package. This MOSFET is an excellent choice for power management and switching applications in a wide range of electronic devices, from portable electronics to power adapters. Its low on-resistance and fast switching capabilities contribute to improved energy efficiency and system performance.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess