EN
  • EN
  • DE

PCF1D220MCL4GB

Part No PCF1D220MCL4GB
Manufacturer Nichicon
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 22UF 20% 20V SMD / 22 µF 20 V Aluminum - Polymer Capacitors Radial, Can - SMD 50mOhm 2000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum - Polymer Capacitors
Mfr Nichicon
Series PCF
Package Tape & Reel
Product Status Active
Type Polymer
Capacitance 22 µF
Tolerance ±20%
Voltage - Rated 20 V
ESR (Equivalent Series Resistance) 50mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Ratings -
Applications General Purpose
Ripple Current @ High Frequency 1.7 A @ 100 kHz
Lead Spacing -
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.217" (5.50mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1359486-PCF1D220MCL4GB
Ultra Librarian 3D Model Ultra Librarian PCF1D220MCL4GB CAD Model

Description

The PCF1D220MCL4GB is a polymer capacitor from Nichicon's PCF series.

  • Capacitance: 22 µF
  • Voltage Rating: 20 V
  • Tolerance: ±20%
  • Equivalent Series Resistance (ESR): 50mOhm
  • Lifetime: 2000 hours @ a temperature of 105°C
  • Mounting Type: Surface Mount
  • Package: Radial, can - SMD
  • Size: 0.248" in diameter and 0.217" in height
  • Surface Mount Land Size: 0.260" x 0.260"
  • REACH: Affected
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

Nichicon
CAP ALUM POLY 47UF 20% 50V TH
Need more? Email Us
Nichicon
270uF ±20% 16V Aluminum - Polymer Capacitors Through Hole,D8xL8mm 2000hrs@105℃
Lowest to $0.1456
Lelon
82uF ±20% 35V SMD,D8xL12mm 5000hrs@105℃
Lowest to $0.4570
Panasonic
EEH-ZA1H470P Panasonic Aluminum Organic Polymer Capacitors 50VDC 47uF 20% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Kemet
CAP ALUMHYB 100UF 20% 25V SMD
Lowest to $0.5763
Nichicon
CAP ALUM POLY 12UF 20% 80V TH
Need more? Email Us
Panasonic
CAP ALUM POLY 47UF 20% 6.3V SMD
Lowest to $0.3784
Lelon
390uF ±20% 6.3V SMD,D8xL6.7mm 2000hrs@105℃
Lowest to $0.2911
Kemet
CAP ALUM POLY 220UF 20% 35V SMD
Lowest to $1.6619

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4435 $51.0025
275+ $0.3639 $100.0725
430+ $0.3526 $151.6180
590+ $0.3412 $201.3080
760+ $0.3298 $250.6480
1,015+ $0.2957 $300.1355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess