EN
  • EN
  • DE

JUMT1335MPD

Part No JUMT1335MPD
Manufacturer Nichicon
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 3.3F 20% 2.7V T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 3.3 F
Tolerance ±20%
Voltage - Rated 2.7 V
ESR (Equivalent Series Resistance) 600mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.866" (22.00mm)
Temperature Range - Operating -25°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544924-JUMT1335MPD
Ultra Librarian 3D Model Ultra Librarian JUMT1335MPD CAD Model

Description

N

You May Also Be Interested in

Kemet
Super Capacitors | CAP 22MF -20% +80% 5.5V T/H
Lowest to $2.0416
AVX Corporation
CAP 22MF -20% +80% 4V SMD
Lowest to $84.5714
Kemet
Super Capacitors | CAP 47MF -20% +80% 5.5V T/H
Lowest to $2.2681
Kemet
Super Capacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $8.4986
Cooper Bussmann, Inc.
Supercapacitors HB Series | CAP 6F -10% +30% 2.5V T/H
Lowest to $0.9417
Cooper Bussmann, Inc.
Coin Cell Supercapacitors | CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Kemet
Super Capacitors | CAP 47MF -20% +80% 5.5V T/H
Lowest to $2.3451
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.4377
Taiyo Yuden
CAP 30MF 3.3V SURFACE MOUNT
Lowest to $0.5735

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess