EN
  • EN
  • DE

GYA1E221MCQ1GS

Part No GYA1E221MCQ1GS
Manufacturer Nichicon
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 220UF 20% 25V SMD / 220 µF 25 V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 4000 Hrs @ 125°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum - Polymer Capacitors
Manufacturer Nichicon
Packaging Reel - TR
Type Hybrid
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 25 V
ESR (Equivalent Series Resistance) 27mOhm
Lifetime @ Temp. 4000 Hrs @ 125°C
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Applications Automotive
Ripple Current @ High Frequency 1.6 A @ 100 kHz
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Surface Mount
Case / Package Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 493-16364-6,493-16364-1,493-16364-2
Standard Package 500
Win Source Part Number 1328520-GYA1E221MCQ1GS
Ultra Librarian 3D Model Ultra Librarian GYA1E221MCQ1GS CAD Model

Description

The Nichicon 1328520-GYA1E221MCQ1GS is an aluminum-polymer hybrid capacitor, with a capacitance of 220µF and a voltage rating of 25V.

  • Capacitance: 220µF
  • Voltage Rating: 25V
  • Tolerance: ±20%
  • AEC-Q200 Rated: Yes
  • ESR (Equivalent Series Resistance): 27mOhm
  • Lifetime @ Temperature: 4000 hours @ 125°C
  • Package: Radial, Can - SMD
  • Mounting: Surface Mount
  • Standard Package: 500 pieces
  • Application: Automotive

You May Also Be Interested in

Nichicon
CAP ALUM POLY 100UF 20% 10V TH
Need more? Email Us
United Chemi-Con
Through Hole,10x12.5mm Aluminum - Polymer Capacitors RoHS
Lowest to $0.8732
Panasonic
CAP ALUM POLY 680UF 20% 20V SMD
Lowest to $2.3284
Nichicon
CAP ALUM POLY 56UF 20% 35V TH
Need more? Email Us
Panasonic
EEH-ZE1E221P Panasonic Aluminum Organic Polymer Capacitors 25v 220uf 145degC 2000h AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
CAP ALUM POLY 470UF 20% 2V SMD
Lowest to $0.5821
Panasonic
EEF-SX0E331E4 Panasonic Aluminum Organic Polymer Capacitors 330uF 2.5V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEF-JX0D471RB Panasonic Aluminum Organic Polymer Capacitors 2VDC 470uF 20% 3mOhm 10200mArms datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
CAP ALUM POLY 82UF 20% 16V SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4016 $56.0640
90+ $1.1500 $103.5000
135+ $1.1141 $150.4035
190+ $1.0782 $204.8580
240+ $1.0422 $250.1280
325+ $0.9344 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess