EN
  • EN
  • DE

NHSB064T

Part No NHSB064T
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082113-NHSB064T
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NHSB064T CAD Model

Description

The Nichia NHSB064T is a high-power UV-A LED designed for various industrial and commercial applications requiring ultraviolet light. These LEDs are manufactured by Nichia Corporation, a renowned leader in LED technology, ensuring high quality, reliability, and performance. UV-A LEDs are used in applications ranging from curing and printing to sterilization and sensing.

Applications

  • UV Curing (adhesives, coatings, inks)
  • 3D Printing
  • Counterfeit Detection
  • Medical Phototherapy
  • Water and Air Sterilization
  • NDT (Non-Destructive Testing)

Features

  • High UV-A Output Power: Delivers significant UV-A light for efficient curing and sterilization processes.
  • Compact Size: Small form factor allows for easy integration into various devices and systems.
  • Long Lifespan: Designed for long-term reliability, reducing maintenance and replacement costs.
  • Precise Wavelength Control: Emits UV-A light at a specific wavelength for optimal performance in targeted applications.
  • Low Power Consumption: Energy-efficient operation reduces energy costs.
  • Instant On/Off Switching: Rapid response time allows for precise control of UV light exposure.

Benefits

  • Efficient Curing and Sterilization: High UV-A output power ensures rapid and effective curing of materials and sterilization of surfaces.
  • Versatile Applications: Can be used in a wide range of industrial, medical, and commercial applications.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Improved Energy Efficiency: Low power consumption reduces energy costs and environmental impact.
  • Precise Control: Instant on/off switching allows for precise control of UV light exposure, preventing overexposure and waste.
  • Compact Design: Small form factor allows for easy integration into space-constrained devices and systems.

Specifically, the NHSB064T emits UV-A light in the wavelength range of approximately 365 nm, which is ideal for many curing and sterilization applications. The LED has a typical forward voltage and current rating that should be carefully considered for proper circuit design and thermal management. It also features a robust package design that provides excellent heat dissipation, ensuring stable operation and long-term reliability.

Thermal management is crucial for maintaining the performance and lifespan of the NHSB064T. It is recommended to use appropriate heat sinking and thermal interface materials to dissipate heat effectively. Overheating can significantly reduce the LED's light output and lifespan. Proper drive circuitry should also be used to ensure that the LED is operated within its specified electrical parameters.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Omron
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,868 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess