EN
  • EN
  • DE

PTVS54VS1UR,115

Part No PTVS54VS1UR,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 54VWM 87.1VC SOD123W / TVS Diode Single Uni-Dir 54V 400W Automotive 2-Pin SOD-123W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Minimum Breakdown Voltage 60V
Maximum Clamping Voltage 87.1V
Current - Peak Pulse (10/1000μs) 4.6A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Operating Temperature Range -55°C ~ 150°C (TA)
Mounting SMD
Package SOD-123W
Manufacturer Package CFP3
Win Source Part Number 792733-PTVS54VS1UR,115
Popularity Medium
Supply and Demand Status Limited
Family Name PTVS54VS1UR
Introduction Date February 02, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PTVS54VS1UR,115 CAD Model

Description

The Nexperia PTVS54VS1UR is a unidirectional zener diode designed for use in automotive applications.

  • Reverse Standoff Voltage: 54V
  • Peak Pulse Power: 400W
  • Package: SOD-123W
  • Operating Temperature Range: -55°C to 150°C
  • Minimum Breakdown Voltage: 60V
  • Maximum Clamping Voltage: 87.1V
  • Alternative Parts: SMF54A_R2_00001, CMF54A, SMF54A-TP-HF, LT4ME54A

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3741 $57.9855
380+ $0.3070 $116.6600
585+ $0.2975 $174.0375
805+ $0.2878 $231.6790
1,040+ $0.2783 $289.4320
1,390+ $0.2495 $346.8050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess