EN
  • EN
  • DE

PMEG4010CPA

Part No PMEG4010CPA
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description PMEG4010CPA - 1 A LOW V_F DUAL M / Diode Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Nexperia USA Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 834054-PMEG4010CPA
Ultra Librarian 3D Model Ultra Librarian PMEG4010CPA CAD Model

Description

The PMEG4010CPA is a Schottky Barrier Rectifier from Nexperia. It's designed for high-efficiency rectification in a range of applications. It offers a low forward voltage drop and fast switching speed, making it suitable for circuits where minimizing power loss and maximizing efficiency are critical requirements.

Applications:

  • DC-DC converters
  • High-frequency switched-mode power supplies (SMPS)
  • Reverse polarity protection
  • Blocking diodes
  • LED lighting applications

Features:

  • Low forward voltage drop (Vf)
  • Fast switching speed
  • Small and robust Surface-Mounted Device (SMD) package
  • High-efficiency rectification
  • Lead-free and RoHS compliant

Benefits:

  • Improved Energy Efficiency: The low forward voltage drop reduces power losses, increasing the overall efficiency of the circuit.
  • Faster Switching: The fast switching speed enables higher frequency operation, reducing the size and cost of passive components.
  • Compact Design: The small SMD package enables compact and space-saving designs.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.

Additional Details:

The PMEG4010CPA has a maximum repetitive peak reverse voltage (VRRM) of 40 V and a maximum average forward rectified current (IF(AV)) of 1 A. It is typically housed in a CFP3 (SOT883) leadless package. The low forward voltage drop is a key factor in minimizing power dissipation, particularly in high-current applications. The fast reverse recovery time also contributes to efficient operation at higher switching frequencies.

This rectifier is often utilized in applications where efficient power conversion is essential, such as portable devices, battery chargers, and LED drivers. Its combination of small size and high performance makes it a preferred choice for designers aiming to optimize both efficiency and board space in their designs. The leadless package further aids in minimizing board space.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess