EN
  • EN
  • DE

PESD12VV1BLSYL

Part No PESD12VV1BLSYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 12VWM 57VC DFN1006BD-2 / 57V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V (Max)
Voltage - Breakdown (Min) 14.6V
Voltage - Clamping (Max) @ Ipp 57V
Current - Peak Pulse (10/1000µs) 12A (8/20µs)
Power Line Protection No
Applications Telecom
Capacitance @ Frequency 17pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SOD-882
Supplier Device Package DFN1006BD-2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1727-PESD12VV1BLSYLDKR,1727-PESD12VV1BLSYLTR,934661709315,1727-PESD12VV1BLSYLCT
Standard Package 10,000
Win Source Part Number 1000524-PESD12VV1BLSYL
Ultra Librarian 3D Model Ultra Librarian PESD12VV1BLSYL CAD Model

Description

The PESD12VV1BLSYL is a Zener type TVS diode from Nexperia USA Inc.

  • Device Type: Zener TVS Diode
  • Mounting Type: SMD (SMT)
  • Channel Type: Bidirectional
  • Reverse Standoff Voltage: 12V
  • Breakdown Voltage: 14.6V
  • Clamping Voltage: 57V @ 12A (8/20µs)
  • Capacitance: 17pF @ 1MHz
  • Application: Telecom
  • Package: SOD-882
  • Temperature Range: -55°C to 150°C (TA)
  • ECCN: EAR99
  • REACH: Not affected
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1639 $50.8090
655+ $0.1535 $100.5425
1,015+ $0.1483 $150.5245
1,450+ $0.1380 $200.1000
1,885+ $0.1328 $250.3280
2,355+ $0.1276 $300.4980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297,490 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess