EN
  • EN
  • DE

PDZ15B/DG,115

Part No PDZ15B/DG,115
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Description PDZ-B series - Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084463-PDZ15B/DG,115
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDZ15B/DG,115 CAD Model

Description

The Nexperia PDZ15B/DG,115 is a low popularity OEM part category electronic component.

  • Component Type: Diode
  • Breakdown Voltage: 15V
  • Maximum Power Dissipation: 200mW
  • RoHS Compliance: Compliant
  • Supply: Short supply
  • Package: Reel of TR
  • Mounting: SMD (SMT) mounted

You May Also Be Interested in

Panjit
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Thomas & Betts
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess